DSF/ISO/DIS 18611-1

Ships and marine technology -- Marine NOx reduction agent AUS 40 - Quality requirements

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Other standards related to shipbuilding and marine structures): 47.020.99
ICS Code (Other standards related to environmental protection): 13.020.99
scope:

This part of ISO 18611 specifies the quality characteristics of the marine NOx reduction agent aqueous urea solution AUS 40 which is needed to operate converters with selective catalytic reduction, so-called SCR (selective catalytic reduction) converters. In marine applications, for example, for engine exhaust gas treatment, SCR converters are particularly suitable for selectively reducing the nitrogen oxide (NOx) emissions of internal combustion engines and boilers. In the remaining parts of ISO 18611, the term "NOx reduction agent will be abbreviated to "AUS 40".

Document History

DSF/ISO/DIS 18611-1
Ships and marine technology -- Marine NOx reduction agent AUS 40 - Quality requirements
This part of ISO 18611 specifies the quality characteristics of the marine NOx reduction agent aqueous urea solution AUS 40 which is needed to operate converters with selective catalytic reduction,...
Advertisement