ISO 535
Paper and board - Determination of water absorptiveness - Cobb method
| Organization: | ISO |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Paper and board): | 85.060 |
scope:
This International Standard specifies a method of determining the water absorptiveness of sized paper and board, including corrugated fibreboard, under standard conditions. It may not be suitable for paper of grammage less than 50 g/m2 or embossed paper. It is not suitable for porous papers such as newsprint or unsized papers such as blotting paper or other papers having a relatively high water absorptiveness for which ISO 8787[2] is more suitable.
This method is not intended to be used for precise evaluation of the writing properties of paper although it does give a general indication of suitability for use with aqueous inks.
Document History