ISO 16269-6
Statistical interpretation of data - Part 6: Determination of statistical tolerance intervals
| Organization: | ISO |
| Publication Date: | 15 January 2014 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Application of statistical methods): | 03.120.30 |
scope:
This part of ISO 16269 describes procedures for establishing statistical tolerance intervals that include at least a specified proportion of the population with a specified confidence level. Both one‑sided and two‑sided statistical tolerance intervals are provided, a one‑sided interval having either an upper or a lower limit while a two‑sided interval has both upper and lower limits. Two methods are provided, a parametric method for the case where the characteristic being studied has a normal distribution and a distribution‑free method for the case where nothing is known about the distribution except that it is continuous. There is also a procedure for the establishment of two‑sided statistical tolerance intervals for more than one normal sample with common unknown variance.
Document History