DIN EN ISO 15528
Paints, varnishes and raw materials for paints and varnishes - Sampling (ISO 15528:2013)
| Organization: | DIN |
| Publication Date: | 1 December 2013 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Paint ingredients in general): | 87.060.01 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies procedures for the sampling of paints, varnishes and raw materials used in their manufacture. Such products include liquids and materials which, without undergoing chemical modification, are capable of being liquefied when heated up, and powdered, granulated and pasty materials. Samples may be taken from containers, e.g. cans, drums, tanks, tank wagons or ships, tanks, as well as from barrels, sacks, big-bags, silos or silo wagons, or from conveyor belts. This International Standard does not deal with the sample preparation for testing or reduction of the samples thus taken. This is dealt with in ISO 1513.
Document History