JSA - JIS C 4605

AC load break switches for 3.3 kV or 6.6 kV

inactive
Buy Now
Organization: JSA
Publication Date: 20 March 1998
Status: inactive
Page Count: 91
ICS Code (Switches): 29.120.40

Document History

April 20, 2020
AC load break switches for rated voltages above 1 kV up to and including 52 kV
This Standard is applicable to three-phase, alternating current switches and switch-disconnectors (hereafter referred to as switches), for indoor and outdoor installations, for rated voltages above 1...
JIS C 4605
March 20, 1998
AC load break switches for 3.3 kV or 6.6 kV
A description is not available for this item.
January 1, 1987
AC Load Break Switches for 3.3 kV or 6.6 kV
A description is not available for this item.

References

Advertisement