DLA - DSCC-VID-V62/06637 REV B

MICROCIRCUIT, LINEAR, NANOPOWER SUPERVISORY CIRCUITS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 January 2014
Status: inactive
Page Count: 11
scope:

This drawing documents the general requirements of high performance nanopower supervisory circuits, with an operating temperature range of -40°C to +125°C for device types 01 through 13, and an operating temperature range of -55°C to +125°C for device types 14 through 26.

Document History

October 21, 2020
MICROCIRCUIT, LINEAR, NANOPOWER SUPERVISORY CIRCUITS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance nanopower supervisory circuits, with an operating temperature range of -40ºC to +125ºC for device types 01 through 13,...
DSCC-VID-V62/06637 REV B
January 27, 2014
MICROCIRCUIT, LINEAR, NANOPOWER SUPERVISORY CIRCUITS, MONOLITHIC SILICON
This drawing documents the general requirements of high performance nanopower supervisory circuits, with an operating temperature range of -40°C to +125°C for device types 01 through 13, and an...
December 5, 2008
MICROCIRCUIT, LINEAR, NANOPOWER SUPERVISORY CIRCUITS, MONOLITHIC SILICON
This drawing documents the general requirements of high performance nanopower supervisory circuits, with an operating temperature range of -40°C to +125°C for device types 01 through 13, and an...
August 22, 2006
MICROCIRCUIT, LINEAR, NANOPOWER SUPERVISORY CIRCUITS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance nanopower supervisory circuits, with an operating temperature range of -40°C to +125°C and extended operating temperature range...

References

Advertisement