DS/EN 61131-9

Programmable controllers – Part 9: Single-drop digital communication interface for small sensors and actuators (SDCI)

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 January 2014
Status: active
Page Count: 266
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

IEC 61131-9:2013 specifies a single-drop digital communication interface technology for small sensors and actuators SDCI (commonly known as IO-Link), which extends the traditional digital input and digital output interfaces as defined in IEC 61131-2 towards a point-to-point communication link. This technology enables the transfer of parameters to Devices and the delivery of diagnostic information from the Devices to the automation system.

Document History

DS/EN 61131-9
January 13, 2014
Programmable controllers – Part 9: Single-drop digital communication interface for small sensors and actuators (SDCI)
IEC 61131-9:2013 specifies a single-drop digital communication interface technology for small sensors and actuators SDCI (commonly known as IO-Link), which extends the traditional digital input and...
Programmable controllers -- Part 9: Single-drop digital communication interface for small sensors and actuators (SDCI)
This part of the IEC 61131 series specifies a single-drop digital communication interface technology for small sensors and actuators SDCI (commonly known as IO-Link(TM)3), which extends the...
Programmable controllers -- Part 9: Single-drop digital communication interface for small sensors and actuators (SDCI)
This part of the IEC 61131 series specifies a single-drop digital communication interface technology for small sensors and actuators SDCI (commonly known as IO-Link(TM)3), which extends the...

References

Advertisement