DS/EN 60584-1

Thermocouples - Part 1: EMF specifications and tolerances

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 January 2014
Status: active
Page Count: 74
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

IEC 60584-1:2013 specifies reference functions and tolerances for letter-designated thermocouples (Types R, S, B, J, T, E, K, N, C and A). Temperatures are expressed in degrees Celsius based on the International Temperature Scale of 1990, ITS-90 (symbol t90), and the EMF (symbol E) is in microvolts. The reference functions are polynomials which express the EMF, E in V, as a function of temperature t90 in °C with the thermocouple reference junctions at 0 °C. Values of EMF at intervals of 1 °C are tabulated in Annex A. This third edition cancels and replaces the second edition published in 1995 and constitutes a technical revision. It includes the following changes: - IEC 60584-1:1995 and IEC 60584-2:1982 have been merged; - the standard is now explicitly based on the reference polynomials which express thermocouple EMF as functions of temperature. The tables derived from the polynomials are given in Annex A; - inverse polynomials expressing temperature as functions of EMF are given in Annex B, but inverse tables are not given; - the range of the polynomial relating the EMF of Type K thermocouples is restricted to 1 300 °C; - values of the Seebeck coefficients are given at intervals of 10 °C; - thermoelectric data (EMF and Seebeck coefficients) are given at the fixed points of the ITS-90; - some guidance is given in Annex C regarding the upper temperature limits and environmental conditions of use for each thermocouple type.

Document History

DS/EN 60584-1
January 13, 2014
Thermocouples - Part 1: EMF specifications and tolerances
IEC 60584-1:2013 specifies reference functions and tolerances for letter-designated thermocouples (Types R, S, B, J, T, E, K, N, C and A). Temperatures are expressed in degrees Celsius based on the...
May 12, 1997
Thermocouples – Part 1: Reference tables
This International Standard provides thermocouple reference tables for use in converting thermocouple voltages into their equivalent measured temperatures and vice versa. The polynominal equations...
Thermocouples -- Part 1: EMF specifications and tolerances
This International Standard specifies reference functions and tolerances for letter-designated thermocouples (Types R, S, B, J, T, E, K, N, C and A). Temperatures are expressed in degrees Celsius...
Thermocouples -- Part 1: EMF specifications and tolerances
This International Standard specifies reference functions and tolerances for letter-designated thermocouples (Types R, S, B, J, T, E, K, N, C and A). Temperatures are expressed in degrees Celsius...

References

Advertisement