DS/IEC/TS 62763

Pilot function through a control pilot circuit using PWM (pulse width modulation) and a control pilot wire

inactive, Most Current
Organization: DS
Publication Date: 13 January 2014
Status: inactive
Page Count: 34
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 61851, together with IEC 61851-23, applies to digital communication between a d.c. EV charging station and an electric road vehicle (EV) for control of d.c. charging, with an a.c. or d.c. input voltage up to 1 000 V a.c. and up to 1 500 V d.c. for the conductive charging procedure. The EV charging mode is mode 4, according to IEC 61851-23. The charging station supplied by high voltage a.c. supply is not covered by this standard. Annexes A, B, and C give descriptions of digital communications for control of d.c. charging specific to d.c. EV charging systems A, B and C as defined in Part 23.

Document History

DS/IEC/TS 62763
January 13, 2014
Pilot function through a control pilot circuit using PWM (pulse width modulation) and a control pilot wire
This part of IEC 61851, together with IEC 61851-23, applies to digital communication between a d.c. EV charging station and an electric road vehicle (EV) for control of d.c. charging, with an a.c. or...
Advertisement