DSF/ISO/FDIS 24156-1

Graphic notations for concept modeling in terminology work and its relationship with UML - Guidelines for using UML and mind-mapping notation in terminology work

pending, Most Current
Organization: DS
Status: pending
Page Count: 33
ICS Code (Terminology (principles and coordination)): 01.020
scope:

This part of ISO 24156 gives guidelines for using a subset of UML symbols independent of their normal UML meaning, to represent the concepts in the concept model that result from concept analysis. It describes how object modelling techniques can be used for this purpose. A UML profile designed for this purpose is used to represent concepts and concept relations in terminology work. This part of ISO 24156 does not describe UML and its general use in depth. These matters are covered in ISO/IEC 19505-1 and ISO/IEC 19505-2. This part of ISO 24156 does not describe the principles and methods of terminology work. This is covered in ISO 704. This part of ISO 24156 does not define concepts of terminology work. This is covered in ISO 1087-1.

Document History

DSF/ISO/FDIS 24156-1
Graphic notations for concept modeling in terminology work and its relationship with UML - Guidelines for using UML and mind-mapping notation in terminology work
This part of ISO 24156 gives guidelines for using a subset of UML symbols independent of their normal UML meaning, to represent the concepts in the concept model that result from concept analysis. It...
Advertisement