DS/EN 300727 V7.0.1
Digital cellular telecommunications system (Phase 2+); Substitution and muting of lost frames for Enhanced Full Rate (EFR) speech traffic channels (GSM 06.61 version 7.0.1 Release 1998)
inactive
| Organization: | DS |
| Publication Date: | 15 July 2000 |
| Status: | inactive |
scope:
The present document defines a frame substitution and muting procedure which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost speech or Silence Descriptor (SID) frames are received from the Radio Sub System (RSS).
Document History
July 15, 2001
Digital cellular telecommunications system (Phase 2+); Substitution and muting of lost frames for Enhanced Full Rate (EFR) speech traffic channels (GSM 06.61 version 8.0.1 Release 1999)
The present document defines a frame substitution and muting procedure which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost speech or Silence...
DS/EN 300727 V7.0.1
July 15, 2000
Digital cellular telecommunications system (Phase 2+); Substitution and muting of lost frames for Enhanced Full Rate (EFR) speech traffic channels (GSM 06.61 version 7.0.1 Release 1998)
The present document defines a frame substitution and muting procedure which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost speech or Silence...
December 8, 1999
Digital cellular telecommunications system (Phase 2+); Substitution and muting of lost frames for Enhanced Full Rate (EFR) speech traffic channels (GSM 06.61 version 6.0.1 Release 1997)
The present document defines a frame substitution and muting procedure which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost speech or Silence...