CEI EN 61162-1

Maritime navigation and radiocommunication equipment and systems - Digital interfaces Part 1: Single talker and multiple listeners

inactive
Buy Now
Organization: CEI
Publication Date: 1 January 2014
Status: inactive
Page Count: 158
ICS Code (Navigation and control equipment): 47.020.70
scope:

This part of IEC 61162 contains the requirements for data communication between maritime electronic instruments, navigation and radiocommunication equipment when interconnected via an appropriate system.

This part of IEC 61162 is intended to support one-way serial data transmission from a single talker to one or more listeners. This data is in printable ASCII form and may include information such as position, speed, depth, frequency allocation, etc. Typical messages may be from about 11 to a maximum of 79 characters in length and generally require transmission no more rapidly than one message per second.

The electrical definitions in this standard are not intended to accommodate high-bandwidth applications such as radar or video imagery, or intensive database or file transfer applications. Since there is no provision for guaranteed delivery of messages and only limited error checking capability, this standard should be used with caution in all safety applications.

For applications where a faster transmission rate is necessary, reference should be made to IEC 61162-2.

Document History

June 1, 2017
Maritime navigation and radiocommunication equipment and systems - Digital interfaces Part 1: Single talker and multiple listeners
This part of IEC 61162 contains the requirements for data communication between maritime electronic instruments, navigation and radiocommunication equipment when interconnected via an appropriate...
May 1, 2014
Maritime navigation and radiocommunication equipment and systems - Digital interfaces Part 1: Single talker and multiple listeners
A description is not available for this item.
CEI EN 61162-1
January 1, 2014
Maritime navigation and radiocommunication equipment and systems - Digital interfaces Part 1: Single talker and multiple listeners
This part of IEC 61162 contains the requirements for data communication between maritime electronic instruments, navigation and radiocommunication equipment when interconnected via an appropriate...
May 1, 2009
Maritime navigation and radiocommunication equipment and systems Digital interfaces Part 1: Single talker and multiple listeners
Questa parte della Norma EN/IEC 61162 fornisce le prescrizioni per la trasmissione di dati tra strumenti elettronici marittimi e apparecchi di navigazione e radiocomunicazione quando risultano...
October 1, 2001
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 1: Single talker and multiple listeners
La presente Norma fornisce le prescrizioni per la trasmissione di dati per mezzo di strumenti elettronici marittimi e di apparecchi di navigazione e radiocomunicazione quando siano interconnessi...
November 1, 1998
Apparecchi e sistemi di navigazione e radiocomunicazione marittimi - Interfacce digitali - Parte 1: Trasmettitore singolo e ricevitori multipli
La presente Norma fornisce le prescrizioni per la trasmissione di dati per mezzo di strumenti elettronici marittimi e di apparecchi di navigazione e radiocomunicazione quando siano interconnessi...

References

Advertisement