CEI - EN 50288-5-2

Multi-element metallic cables used in analogue and digital communication and control Part 5-2: Sectional specification for screened cables characterized up to 250 MHz - Work area and patch cord cables

inactive
Organization: CEI
Publication Date: 1 January 2014
Status: inactive
Page Count: 20
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

EN 50288-5-2 is a sectional specification for screened cables, characterised from 1 MHz up to 250 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment and for patch cord cables to establish connections on a patch panel as defined in EN 50173.

Work area and data centres cables may also be used as patch cord cables in any distributor of a generic building wiring system to interconnect with equipment or to cross-connect between cabling systems.

This sectional specification contains the electrical, mechanical, transmission and environmental performance characteristics of the cables, when tested in accordance with the referenced test methods.

This sectional specification is to be read in conjunction with EN 50288-1, which contains the essential provisions for its application.

The cables covered in this sectional specification are intended to operate with voltages and currents normally encountered in communication systems. These cables are not intended to be used in conjunction with low impedance sources, for example, the electric power supplies of public utility mains.

Document History

January 1, 2014
Multi-element metallic cables used in analogue and digital communication and control Part 5-2: Sectional specification for screened cables characterized up to 250 MHz - Work area and patch cord cables
EN 50288-5-2 is a sectional specification for screened cables, characterised from 1 MHz up to 250 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment...
EN 50288-5-2
January 1, 2014
Multi-element metallic cables used in analogue and digital communication and control Part 5-2: Sectional specification for screened cables characterized up to 250 MHz - Work area and patch cord cables
EN 50288-5-2 is a sectional specification for screened cables, characterised from 1 MHz up to 250 MHz, to be used as work area cables to connect a telecommunications outlet to the terminal equipment...
July 1, 2004
Multi-element metallic cables used in analogue and digital communication and control - Part 5-2: Sectional specification for screened cables characterized up to 250 MHz - Work area and patch cord cables
La presente Norma Europea riguarda i cavi schermati caratterizzati fino a 250 MHz, destinati alle aree di lavoro per connettere prese per telecomunicazioni ad apparecchi terminali e per cordoni di...

References

Advertisement