CEI EN 62287-2

Maritime navigation and radiocommunication equipment and systems - Class B shipborne equipment of the Automatic Identification System (AIS) Part 2: Self-organising time division multiple access (SOTDMA) techniques

inactive
Buy Now
Organization: CEI
Publication Date: 1 January 2014
Status: inactive
Page Count: 94
ICS Code (Navigation and control equipment): 47.020.70
scope:

This part of IEC 62287 specifies operational and performance requirements, methods of testing and required test results for Class B "SO" shipborne AIS equipment using Selforganised TDMA (SOTDMA) techniques as described in Recommendation ITU-R M.1371. This standard takes into account other associated IEC International Standards and existing national standards, as applicable.

The main differences between Class B "CS" (IEC 62287-1) and Class B "SO" units are that the Class B "SO":

  • covers all 25 kHz channels listed in Recommendation ITU-R M.1084-5;
  • only uses the internal GNSS, no position sensor input is allowed;
  • requires use of VDL Message 17 for correction of the internal GNSS;
  • has a presentation interface; has additional reporting intervals, down to 5 s;
  • has two power settings, with a high level of 5 W;
  • has the capability to transmit binary messages.

It is applicable for AIS equipment used on craft that are not covered by a mandatory carriage requirement of AIS under SOLAS Chapter V.

Document History

September 1, 2017
Maritime navigation and radiocommunication equipment and systems - Class B shipborne equipment of the automatic identification system (AIS) Part 2: Self-organising time division multiple access (SOTDMA) techniques
This part of IEC 62287 specifies operational and performance requirements, methods of testing and required test results for Class B "SO" shipborne AIS equipment using Selforganised TDMA (SOTDMA)...
CEI EN 62287-2
January 1, 2014
Maritime navigation and radiocommunication equipment and systems - Class B shipborne equipment of the Automatic Identification System (AIS) Part 2: Self-organising time division multiple access (SOTDMA) techniques
This part of IEC 62287 specifies operational and performance requirements, methods of testing and required test results for Class B "SO" shipborne AIS equipment using Selforganised TDMA (SOTDMA)...

References

Advertisement