CEI EN 62388

Maritime navigation and radiocommunication equipment and systems Shipborne radar - Performance requirements, methods of testing and required test results

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2014
Status: active
Page Count: 184
ICS Code (Navigation and control equipment): 47.020.70
ICS Code (Radiocommunications): 33.060
scope:

This International Standard specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards not inferior to those adopted by the IMO in Resolution MSC.192(79).

(MSC.192/2) The radar installation, in addition to meeting the general requirements as set out in resolution A.694(17) and the related standard IEC 60945, should comply with the performance standards of MSC.192(79). When a requirement of this standard is different from IEC 60945, the requirement in this standard takes precedence.

Document History

May 1, 2014
Maritime navigation and radiocommunication equipment and systems - Shipborne radar - Performance requirements, methods of testing and required test results
A description is not available for this item.
CEI EN 62388
January 1, 2014
Maritime navigation and radiocommunication equipment and systems Shipborne radar - Performance requirements, methods of testing and required test results
This International Standard specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards not inferior to those...
February 1, 2009
Maritime navigation and radiocommunication equipment and systems Shipborne radar - Performance requirements, methods of testing and required test results
Questa Norma specifica i requisiti operativi minimi e di prestazione, i metodi di prova e i risultati attesi, per i radar di bordo, conformemente a Norme prestazionali non riduttive rispetto a quelle...

References

Advertisement