CEI - EN 50288-4-1

Multi-element metallic cables used in analogue and digital communication and control - Part 4-1: Sectional specification for screened cables characterised up to 600 MHz - Horizontal and building backbone cables

inactive
Organization: CEI
Publication Date: 1 July 2004
Status: inactive
Page Count: 20
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

EN 50288-4-1 is a sectional specification for screened cables, characterised from 1 MHz up to 600 MHz, to be used in horizontal and building backbone wiring as defined in EN 50173.

This sectional specification contains the electrical, mechanical, transmission and environmental performance characteristics of the cables, when tested in accordance with the referenced test methods.

This sectional specification is to be read in conjunction with EN 50288-1, which contains the essential provisions for its application.

The cables covered in this sectional specification are intended to operate with voltages and currents normally encountered in communication systems. These cables are not intended to be used in conjunction with low impedance sources, for example, the electric power supplies of public utility mains.

Document History

April 1, 2014
Multi-element metallic cables used in analogue and digital communication and control Part 4-1: Sectional specification for screened cables characterised up to 600 MHz - Horizontal and building backbone cables
EN 50288-4-1 is a sectional specification for screened cables, characterised from 1 MHz up to 600 MHz, to be used in horizontal and building backbone wiring as defined in EN 50173. This sectional...
July 1, 2004
Multi-element metallic cables used in analogue and digital communication and control - Part 4-1: Sectional specification for screened cables characterised up to 600 MHz - Horizontal and building backbone cables
La presente Norma Europea riguarda i cavi schermati caratterizzati fino a 600 MHz, destinati al cablaggio di piano e per dorsale di edificio. Essa indica i requisiti costruttivi dei cavi trattati...
EN 50288-4-1
July 1, 2004
Multi-element metallic cables used in analogue and digital communication and control - Part 4-1: Sectional specification for screened cables characterised up to 600 MHz - Horizontal and building backbone cables
EN 50288-4-1 is a sectional specification for screened cables, characterised from 1 MHz up to 600 MHz, to be used in horizontal and building backbone wiring as defined in EN 50173. This sectional...
October 1, 2001
Cavi metallici a elementi multipli utilizzati nei sistemi di comunicazione e controllo di tipo analogico e digitale - Parte 4-1: Specifica settoriale per cavi schermati caratterizzati fino a 600 MHz - Cavi per cablaggio piano e per dorsale di edificio
La presente specifica settoriale riguarda cavi schermati caratterizzati fino a 600 MHz, destinati al cablaggio di piano e per dorsale di edificio, come definito nella EN 50173. Sono elencate le...

References

Advertisement