FORD WSS-M4D1051-A1
POLYCARBONATE, GENERAL PURPOSE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 21 January 2014 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.
Document History
October 24, 2019
POLYCARBONATE (PC), GENERAL PURPOSE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.
May 12, 2017
POLYCARBONATE (PC), GENERAL PURPOSE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material
December 16, 2014
POLYCARBONATE (PC), GENERAL PURPOSE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.
July 21, 2014
POLYCARBONATE (PC), GENERAL PURPOSE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.
FORD WSS-M4D1051-A1
January 21, 2014
POLYCARBONATE, GENERAL PURPOSE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.
June 22, 2012
POLYCARBONATE, GENERAL PURPOSE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. This is a non UV-stable material.