NPFC - MIL-DTL-3933/30

ATTENUATORS, FIXED COAXIAL CONNECTOR SPACE LEVEL, NON SPACE LEVEL, TYPE 2.92 mm (SMK) FREQUENCY RANGE: DC TO 32 GHz, CLASS III, LOW POWER

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 22 January 2014
Status: active
Page Count: 7

Document History

Attenuators, Fixed Coaxial Connector Space Level, Non Space Level, Type 2.92 mm (SMK) Frequency Range: DC to 32 GHz, Class III, Low Power
A description is not available for this item.
October 25, 2018
Attenuators, Fixed Coaxial Connector Space Level, Non Space Level, Type 2.92 mm (SMK) Frequency Range: DC to 32 GHz, Class III, Low Power
A description is not available for this item.
MIL-DTL-3933/30
January 22, 2014
ATTENUATORS, FIXED COAXIAL CONNECTOR SPACE LEVEL, NON SPACE LEVEL, TYPE 2.92 mm (SMK) FREQUENCY RANGE: DC TO 32 GHz, CLASS III, LOW POWER
A description is not available for this item.
August 10, 2010
ATTENUATORS, FIXED COAXIAL CONNECTOR SPACE LEVEL, NON SPACE LEVEL, TYPE 2.92 mm (SMK) FREQUENCY RANGE: DC TO 32 GHz, CLASS III, LOW POWER
A description is not available for this item.

References

Advertisement