IEC 62271-106

High-voltage switchgear and controlgear – Part 106: Alternating current contactors, contactor-based controllers and motor-starters

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2014
Status: active
Page Count: 3
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

April 1, 2021
High-voltage switchgear and controlgear – Part 106: Alternating current contactors, contactor-based controllers and motor-starters
This part of IEC 62271 applies to AC contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and including 60 Hz on...
IEC 62271-106
February 1, 2014
High-voltage switchgear and controlgear – Part 106: Alternating current contactors, contactor-based controllers and motor-starters
A description is not available for this item.
August 1, 2011
High-voltage switchgear and controlgear – Part 106: Alternating current contactors, contactor-based controllers and motorstarters
Scope and object This part of IEC 62271 is applicable to a.c. contactors and/or contactor-based controllers and motor-starters designed for indoor installation and operation at frequencies up to and...

References

Advertisement