DSF/IEC 61133 Ed. 3 - 9/1869/CCDV

Railway applications - Rolling stock - Testing of rolling stock on completion of construction and before entry into service

inactive
Organization: DS
Status: inactive
Page Count: 75
scope:

(e.g. passenger, freight, powered trailer, etc.). NOTE 2: The scope of this standard excludes railbound and road/rail vehicles for construction and maintenance of railway infrastructure. NOTE 3 This standard does not deal with tests carried out on components or equipment before fitting to the vehicle. Insofar as this standard is applicable it may be used for the following: - generator sets mounted on a vehicle provided for auxiliary purposes; - the electrical transmission used on trolley buses or similar vehicles; - control and auxiliary equipment of vehicles with non-electrical propulsion systems; - vehicles guided, supported or electrically propelled by systems which do not use the adhesion between wheel and rail.

Document History

March 8, 2016
Railway applications – Rolling stock – Testing of rolling stock on completion of construction and before entry into service
IEC 61133:2016 is available as <a href="https://webstore.iec.ch/publication/24236">IEC 61133:2016 RLV</a> which contains the International Standard and its Redline version, showing all...
IEC 61133 Ed.3: Railway applications - Rolling stock - Testing of rolling stock on completion of construction and before entry into service
(e.g. passenger, freight, powered trailer, etc.). NOTE 2: The scope of this standard excludes railbound and road/rail vehicles for construction and maintenance of railway infrastructure. NOTE 3 This...
DSF/IEC 61133 Ed. 3 - 9/1869/CCDV
Railway applications - Rolling stock - Testing of rolling stock on completion of construction and before entry into service
(e.g. passenger, freight, powered trailer, etc.). NOTE 2: The scope of this standard excludes railbound and road/rail vehicles for construction and maintenance of railway infrastructure. NOTE 3 This...
Advertisement