CSA - CAN/CSA-C381.1-08

Test method for calculating the energy efficiency of single-voltage external ac-dc and ac-ac power supplies

inactive
Organization: CSA
Publication Date: 1 January 2008
Status: inactive
Page Count: 33
scope:

General

This Standard specifies a test method for calculating the energy efficiency of external power supplies (EPS) across a full range of load conditions. It covers single-voltage external ac-dc and ac-ac power supplies, which provide one ac or dc output that is at a fixed voltage or user selectable through a selector switch.

Note: External power supplies are designed to convert line voltage ac into the low-voltage output (ac or dc) typically required by laptop computers, cordless and cellular phones, portable stereos, etc. EPS are contained in a separate housing from the product they are powering.

Purpose

The test method specified in this Standard is intended to complement the methodology contained in CSA C381.2. This Standard and CSA C381.2 define two classifications of products for the purpose of energy-efficiency testing; products within the scope of CSA C381.2 are not intended to be tested by this Standard. Annex B provides information on determining the appropriate test method (CSA C381.1 or CSA C381.2) for measuring a product's energy efficiency.

This Standard is not intended to replace CAN/CSA-C62301, which focuses on the measurement of standby power, but to complement it by including measurement requirements for no-load and active-mode conditions. It is also not intended to replace IEEE 1515, but to provide more detailed information on loading conditions and reporting requirements.

Exclusions EPS with multiple, simultaneous output voltages (internal or external) are beyond the scope of this Standard. Dc-dc voltage conversion equipment, such as dc-dc converters, are not included in this Standard, except to the extent that such circuitry is found within a power supply. EPS with a nameplate output power greater than 250 W are also outside the scope of this Standard.

Terminology In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2017
Energy performance of external ac-dc and ac-ac power supplies
General This Standard specifies a test method for calculating the energy performance of external power supplies (EPS) across a full range of load conditions. It covers single-voltage and...
January 1, 2017
Energy performance of external ac-dc and ac-ac power supplies
General This Standard specifies a test method for calculating the energy performance of external power supplies (EPS) across a full range of load conditions. It covers single-voltage and...
January 1, 2017
Energy performance of external ac-dc and ac-ac power supplies
General This Standard specifies a test method for calculating the energy performance of external power supplies (EPS) across a full range of load conditions. It covers single-voltage and...
January 1, 2010
Test method for calculating the energy efficiency of single-voltage external ac-dc and ac-ac power supplies
A description is not available for this item.
November 1, 2008
Test method for calculating the energy efficiency of single-voltage external ac-dc and ac-ac power supplies
General This Standard specifies a test method for calculating the energy efficiency of external power supplies (EPS) across a full range of load conditions. It covers single-voltage external ac-dc...
November 1, 2008
Test method for calculating the energy efficiency of single-voltage external ac-dc and ac-ac power supplies
General This Standard specifies a test method for calculating the energy efficiency of external power supplies (EPS) across a full range of load conditions. It covers single-voltage external ac-dc...
CAN/CSA-C381.1-08
January 1, 2008
Test method for calculating the energy efficiency of single-voltage external ac-dc and ac-ac power supplies
General This Standard specifies a test method for calculating the energy efficiency of external power supplies (EPS) across a full range of load conditions. It covers single-voltage external ac-dc...
Advertisement