BSI - BS EN ISO 13934-2

Textiles - Tensile Properties of Fabrics - Part 2: Determination of Maximum Force Using the Grab Method

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 February 2014
Status: active
Page Count: 20
ICS Code (Textile fabrics): 59.080.30

Document History

BS EN ISO 13934-2
February 28, 2014
Textiles - Tensile Properties of Fabrics - Part 2: Determination of Maximum Force Using the Grab Method
A description is not available for this item.
May 15, 1999
Textiles - Tensile Properties of Fabrics - Part 2: Determination of Maximum Force Using the Grab Method
Applicable to woven textiles, although it may be used for fabrics produced by other techniques.

References

Advertisement