BSI - 14/30297688 DC
Draft BS EN AFCB-1P-004 Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A, 115Vac 400 Hz Part 004: With signal contact - Product standard (8.2100.004)
pending, Most Current
| Organization: | BSI |
| Publication Date: | 7 February 2014 |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Steels): | 49.025.10 |
| ICS Code (Environmental testing): | 19.040 |
| ICS Code (Rubber and plastics): | 49.025.40 |
| ICS Code (Other materials): | 49.025.99 |
| ICS Code (Materials for aerospace construction in general): | 49.025.01 |
Document History
14/30297688 DC
February 7, 2014
Draft BS EN AFCB-1P-004 Aerospace series - Arc Fault Circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A, 115Vac 400 Hz Part 004: With signal contact - Product standard (8.2100.004)
A description is not available for this item.