AIA/NAS - NAS4003

FASTENER, A286 CRES, EXTERNALLY THREADED

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 31 July 1981
Status: inactive
Page Count: 18

Document History

December 18, 2015
FASTENER, A286 CORROSION RESISTANT ALLOY, EXTERNALLY THREADED, 160 KSI Ftu, 95 KSI Fsu, 1000 °F
A description is not available for this item.
October 31, 2014
FASTENER, A286 CORROSION RESISTANT ALLOY, EXTERNALLY THREADED, 160 KSI Ftu, 95 KSI Fsu, 1000 °F
A description is not available for this item.
November 30, 2012
FASTENER, A286 CORROSION RESISTANT ALLOY, EXTERNALLY THREADED, 160 KSI Ftu, 95 KSI Fsu, 1000 °F
This specification defines the requirements for corrosion resistant steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Typically,...
October 29, 2010
FASTENER, A286 CORROSION RESISTANT ALLOY, EXTERNALLY THREADED, 160 KSI Ftu, 95 KSI Fsu, 1000 Degrees F
SCOPE AND CLASSES This specification defines the requirements for corrosion resistant steel externally threaded fasteners procured under part numbers listed on drawings which refer to this...
January 6, 2003
Fastner, A286 Corrosion Resistant Alloy Externally Threaded, 160 KSI Ftu, 95 KSI Fsu, 1000 Degree F
This specification defines the requirements for corrosion resistant steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Typically,...
January 1, 1996
Fasteners, A286 CRES, Externally Threaded, 160 KSI Ftu, 95 KSI Ftu, 1000 degrees F
A description is not available for this item.
NAS4003
July 31, 1981
FASTENER, A286 CRES, EXTERNALLY THREADED
A description is not available for this item.
Advertisement