BSI - BS EN 1992-1-1

Eurocode 2: Design of concrete structures - Part 1-1: General rules and rules for buildings

inactive
Buy Now
Organization: BSI
Publication Date: 23 December 2004
Status: inactive
Page Count: 230
ICS Code (Concrete structures): 91.080.40
ICS Code (Technical aspects): 91.010.30
scope:

This design standard provides requirements for design and detailing of concrete structures. The chapters are laid out generally on the basis of phenomena. The normative text comprises principles (identified with P after the clause number) and application rules. The principles apply to all concrete structures. The code also incorporates particular rules for building structures. The code uses limit state design philosophy and covers the commonly applicable limit states. A number of nationally determined parameters are allowed to cater for safety factors and for the differing geographical, geological and climatic conditions throughout Europe. The code represents the up-to-date knowledge and experience of some 28 countries across Europe. To be read in conjunction with EN 1990,EN 1991,EN 1997,EN 1998,ENV 13670

Document History

November 30, 2023
Eurocode 2 - Design of concrete structures Part 1-1: General rules and rules for buildings, bridges and civil engineering structures
A description is not available for this item.
December 23, 2004
Eurocode 2: Design of concrete structures - Part 1-1: General rules and rules for buildings
This design standard provides requirements for design and detailing of concrete structures. The chapters are laid out generally on the basis of phenomena. The normative text comprises principles...
December 23, 2004
Eurocode 2: Design of concrete structures Part 1-1: General rules and rules for buildings
To be read in conjunction with EN 1990,EN 1991,EN 1997,EN 1998,ENV 13670
December 23, 2004
Eurocode 2: Design of concrete structures - Part 1-1: General rules and rules for buildings
This design standard provides requirements for design and detailing of concrete structures. The chapters are laid out generally on the basis of phenomena. The normative text comprises principles...
December 23, 2004
Eurocode 2: Design of concrete structures - Part 1-1: General rules and rules for buildings
This design standard provides requirements for design and detailing of concrete structures. The chapters are laid out generally on the basis of phenomena. The normative text comprises principles...
BS EN 1992-1-1
December 23, 2004
Eurocode 2: Design of concrete structures - Part 1-1: General rules and rules for buildings
This design standard provides requirements for design and detailing of concrete structures. The chapters are laid out generally on the basis of phenomena. The normative text comprises principles...
May 16, 1992
Eurocode 2: Design of Concrete Structures Part 1: General Rules and Rules for Buildings (Together with United Kingdom National Application Document)
The National Application Document (NAD) to enable the ENV to be used for the design of buildings to be constructed in the UK.

References

Advertisement