ASTM International - ASTM C1059/C1059M-13

Standard Specification for Latex Agents for Bonding Fresh To Hardened Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2013
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers latex bonding agents, suitable for brush, broom, or spray application, to bond fresh concrete to hardened concrete.

1.2 These latex bonding agents are intended for bonding new concrete to old concrete such as interior surfaces, floors, roadways, bridge decks, ramps, runways, walks, and curbs.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers the requirements for latex bonding agents suitable for use in brushes, brooms, or sprays. The bonding agents are intended for use in bonding fresh concrete to hardened... View More

Document History

October 1, 2024
Standard Specification for Latex Agents for Bonding Fresh To Hardened Concrete
1.1 This specification covers latex bonding agents, suitable for brush, broom, or spray application, to bond fresh concrete to hardened concrete. 1.2 These latex bonding agents are intended for...
April 1, 2021
Standard Specification for Latex Agents for Bonding Fresh To Hardened Concrete
1.1 This specification covers latex bonding agents, suitable for brush, broom, or spray application, to bond fresh concrete to hardened concrete. 1.2 These latex bonding agents are intended for...
ASTM C1059/C1059M-13
December 15, 2013
Standard Specification for Latex Agents for Bonding Fresh To Hardened Concrete
1.1 This specification covers latex bonding agents, suitable for brush, broom, or spray application, to bond fresh concrete to hardened concrete. 1.2 These latex bonding agents are intended for...
Standard Specification for Latex Agents for Bonding Fresh To Hardened Concrete
1.1 This specification covers latex bonding agents, suitable for brush, broom, or spray application, to bond fresh concrete to hardened concrete. 1.2 These bonding agents are intended for bonding...
February 10, 1999
Standard Specification for Latex Agents for Bonding Fresh To Hardened Concrete
1.1 This specification covers latex bonding agents, suitable for brush, broom, or spray application, to bond fresh concrete to hardened concrete. 1.2 These bonding agents are intended for bonding...
Advertisement