ISO 15158
Corrosion of metals and alloys - Method of measuring the pitting potential for stainless steels by potentiodynamic control in sodium chloride solution
| Organization: | ISO |
| Publication Date: | 15 February 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This International Standard describes the procedure for
determining the pitting potential for stainless steels (austenitic,
ferritic/austenitic,
The principal advantage compared with other potentiostatic test methods[1][2] is the rapidity of this test method, with which the pitting potential can be measured in a single potential scan.
The pitting potential as determined by this International Standard can be used as a relative index of performance. For example, one can compare the relative performances for different lots of stainlesssteel grades and products. The test described in this International Standard is not intended to determine the pitting potential at which actual pitting can occur under real service conditions, or not.
Document History