NRC NBC

National Building Code of Canada 2010 Volume 1

inactive
Buy Now
Organization: NRC
Publication Date: 1 January 2010
Status: inactive
Page Count: 1,203

Document History

NBC
January 1, 2020
National Building Code of Canada 2020 Volume 1 and Volume 2
Preface The National Building Code of Canada 2020 (NBC), together with the National Plumbing Code of Canada 2020 (NPC), the National Fire Code of Canada 2020 (NFC) and the National Energy Code of...
January 1, 2015
National Building Code of Canada 2015 Volume 1 and Volume 2
The scope of each of these Codes with respect to fire safety and fire protection can be summarized as follows: The National Building Code covers the fire safety and fire protection features that are...
January 1, 2015
National Building Code of Canada 2015 Volume 1 and Volume 2
The National Building Code of Canada 2015, together with the National Pluming Code of Canada 2015, the National Fire Code of Canada 2015 and the National Energy Code of Canada for Buildings 2015, is...
January 1, 2010
National Building Code of Canada 2010 Volume 1
A description is not available for this item.
NRC NBC
January 1, 2010
National Building Code of Canada 2010 Volume 1
A description is not available for this item.
January 1, 2010
National Building Code of Canada 2010 Volume 1
Preface The National Building Code of Canada 2010, together with the National Plumbing Code of Canada 2010 and the National Fire Code of Canada 2010, is an objective-based National Model Code that...
January 1, 2005
National Building Code of Canada 2005 Volume 1
Preface The National Building Code of Canada 2005, together with the National Plumbing Code of Canada 2005 and the National Fire Code of Canada 2005, is an objective-based National Model Code that...

References

Advertisement