DS/EN 1993-1-9 DK NA
National Annex to Eurocode 3: Design of steel structures - Part 1-1: Fatigue
active
| Organization: | DS |
| Publication Date: | 14 November 2007 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Metal structures): | 91.080.10 |
scope:
This National Annex lays down the conditions for the implementation of the Eurocode.
Document History
May 20, 2009
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
EN 1993-1-9 gives methods for the assessment of fatigue resistance of members, connections and joints subjected to fatigue loading. These methods are derived from fatigue tests with large scale...
DS/EN 1993-1-9 DK NA
November 14, 2007
National Annex to Eurocode 3: Design of steel structures - Part 1-1: Fatigue
This National Annex lays down the conditions for the implementation of the Eurocode.
November 14, 2007
National Annex to Eurocode 3: Design of steel structures – Part 1-1: Fatigue
This National Annex lays down the conditions for the implementation of the Eurocode.
February 2, 2007
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
EN 1993-1-9 gives methods for the assessment of fatigue resistance of members, connections and joints subjected to fatigue loading.
These methods are derived from fatigue tests with large scale...
May 27, 2005
Eurocode 3: Design of steel structures - Part 1-9: Fatigue
EN 1993-1-9 gives methods for assessment of fatigue reistance of members, connections and joints subjected to fatigue loading.