DSF/FprHD 60364-7-753

Low-voltage electrical installations -- Part 7-753: Requirements for special installations or locations -- Heating cables and embedded heating systems

inactive
Organization: DS
Status: inactive
Page Count: 15
scope:

This part of IEC 60364 applies to embedded electric heating systems for surface heating. It also applies to electric heating systems for de-icing or frost prevention or similar applications. Both indoor and outdoor systems are covered. Heating systems for industrial and commercial applications complying with relevant parts of IEC 60519, IEC 62395 and IEC 60079 are not covered. NOTE Examples of heating systems covered by this standard are heating systems for walls, ceilings, floors, roofs, drainpipes, gutters, pipes, stairs, roadways, non-hardened compacted areas (e.g. football fields, lawns).

Document History

September 16, 2015
Low-voltage electrical installations – Part 7-753: Requirements for special installations or locations – Heating cables and embedded heating systems
This part of IEC 60364 applies to embedded electric heating systems for surface heating. It also applies to electric heating systems for de-icing or frost prevention or similar applications. Both...
November 21, 2014
Low-voltage electrical installations – Part 7-753: Requirements for special installations or locations – Heating cables and embedded heating systems
This part of IEC 60364 applies to embedded electric heating systems for surface heating. It also applies to electric heating systems for de-icing or frost prevention or similar applications. Both...
September 18, 2014
Low-voltage electrical installations - Part 7-753: Requirements for special installations or locations - Heating cables and embedded heating systems
This part of IEC 60364 applies to embedded electric heating systems for surface heating. It also applies to electric heating systems for de-icing or frost prevention or similar applications. Both...
Low-voltage electrical installations - Part 7-753: Requirements for special installations or locations - Heating cables and embedded heating systems
A description is not available for this item.
DSF/FprHD 60364-7-753
Low-voltage electrical installations -- Part 7-753: Requirements for special installations or locations -- Heating cables and embedded heating systems
This part of IEC 60364 applies to embedded electric heating systems for surface heating. It also applies to electric heating systems for de-icing or frost prevention or similar applications. Both...
Advertisement