DSF/FprEN 61753-041-2
Fibre optic interconnecting devices and passive components - Performance standard - Part 041-2: Non-connectorized single-mode OTDRreflecting device for category C - Controlled environment
| Organization: | DS |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic non-connectorized OTDR reflecting device for monitoring point to point (PTP) or point to multipoint (PTMP) passive optical networks (PON) using an optical time-domain reflectometer (OTDR) should satisfy in order to be categorized as meeting the requirements of category C (controlled environments), as defined in Annex A of IEC 61753-1:2007.
Document History