DSF/FprEN ISO 5163

Petroleum products - Determination of knock characteristics of motor and aviation fuels - Motor method (ISO/FDIS 5163:2014)

pending
Organization: DS
Status: pending
Page Count: 38
ICS Code (Liquid fuels): 75.160.20
scope:

This International Standard establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle, variable-compression ratio, carburetted, CFR engine operated at constant speed. Motor octane number (MON) provides a measure of the knock characteristics of motor fuels in automotive engines under severe conditions of operation. The motor octane number provides a measure of the knock characteristics of aviation fuels in aviation piston engines, by using an equation to correlate to aviation-method octane number or performance number (lean-mixture aviation rating). This International Standard is applicable for the entire scale range from 0 MON to 120 MON, but the working range is 40 MON to 120 MON. Typical motor fuel testing is in the range of 80 MON to 90 MON. Typical aviation fuel testing is in the range of 98 MON to 102 MON. This International Standard is applicable for oxygenate-containing fuels containing up to 4,0 % (m/m) oxygen. NOTE 1 Work is under way to check the possibility to use the method for gasoline containing up to 25 %(V/V) and up to 85 %(V/V) ethanol. Certain gases and fumes, such as halogenated refrigerants used in air-conditioning equipment that can be present in the area where the CFR engine is located, may have a measurable effect on the MON rating. Electrical power transient voltage or frequency surges or distortion can affect MON ratings. NOTE 2 This International Standard specifies operating conditions in SI units but engine measurements may be specified in inch-pound units because these were the units used in the manufacture of the equipment, and thus some references in this International Standard include these units in parenthesis. NOTE 3 For the purposes of this standard, the terms "% (m/m)" and "% (V/V)" are used to represent the mass fraction (µ) and the volume fraction (f) of a material respectively.

Document History

June 23, 2014
Petroleum products - Determination of knock characteristics of motor and aviation fuels - Motor method
This International Standard establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle,...
May 1, 2009
Petroleum products - Determination of knock characteristics of motor and aviation fuels - Motor method
This International Standard establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle,...
January 17, 2006
Petroleum products - Determination of knock characteristics of motor and aviation fuels - Motor method
This International Standard establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle,...
DSF/FprEN ISO 5163
Petroleum products - Determination of knock characteristics of motor and aviation fuels - Motor method (ISO/FDIS 5163:2014)
This International Standard establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle,...
Petroleum products - Determination of knock characteristics of motor and aviation fuels - Motor method (ISO/DIS 5163:2012)
This International Standard establishes the rating of liquid spark-ignition engine fuel in terms of an arbitrary scale of octane numbers using a standard single-cylinder, four-stroke cycle,...
Advertisement