DSF/ISO 8362-5
Injection containers and accessories - Freeze drying closures for injection vials
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 17 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
ISO 8362-5:2008 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4, which is used in connection with the freeze drying (or lyophilization) of drugs and biological materials. Closures specified in ISO 8362-5:2008 are intended for single use only.
Document History
May 9, 2014
Injection containers and accessories - Freeze drying closures for injection vials
ISO 8362-5:2008 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4, which is used...
DSF/ISO 8362-5
Injection containers and accessories - Freeze drying closures for injection vials
ISO 8362-5:2008 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4, which is used...