DSF/ISO/IEC DTR 30103

Software and Systems Engineering -- Lifecycle Processes -- Frameworkfor Product Quality Achievement

pending, Most Current
Organization: DS
Status: pending
Page Count: 42
ICS Code (Software): 35.080
scope:

This Technical Report provides guidance on - applying processes from ISO/IEC/IEEE 15288:2008 [1] in conjunction with other standards to contribute to achieving quality of systems and software products and services during the development stage of the life cycle (clause 6.4); - the information items that should be produced through the implementation of the relevant processes (clause 6.5); and - the new information items (clauses 9 and 10). The scope of this Technical Report is to indicate how to apply the life cycle processes in ISO/IEC/IEEE 15288:2008 to achieve quality in the context of a specific product. It is independent of any tailoring that may be made to modify the generic process descriptions to suit the needs of a particular context. Even after any applicable tailoring, there is a need to apply the resulting process guidance and determine the specific detailed activities, tasks and associated success criteria for each of the process instances needed to deliver the target system. That is the focus of the framework described in this Technical Report.

Document History

DSF/ISO/IEC DTR 30103
Software and Systems Engineering -- Lifecycle Processes -- Frameworkfor Product Quality Achievement
This Technical Report provides guidance on - applying processes from ISO/IEC/IEEE 15288:2008 [1] in conjunction with other standards to contribute to achieving quality of systems and software...
Advertisement