DSF/ISO/IEC DIS 16480
Information technology -- Automatic identification and data capture techniques -- Reading and display of ORM by mobile devices
| Organization: | DS |
| Status: | pending |
| Page Count: | 24 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard specifies a method to assess the symbol quality rendered on electronic displays (i.e. the symbol produces its own light) when the reading device is a twodimensional bar code imager. In addition, this international standard specifies a method to assess the quality of symbols that are intended to be read with general-purpose cameras in ambient lighting conditions. Further, this international standard describes modifications, which are to be considered in conjunction with the symbol quality methodology when applied to a particular symbology specification as defined in ISO/IEC 15415 and ISO/IEC 15416. It defines alternative illumination conditions, display pixel conditions and the reporting of the grading results. This document also describes appropriate ranges of symbol X-dimensions.
Document History