DSF/FprEN 61753-071-2

Fibre optic interconnecting devices and passive components - Performance standard - Part 071-2: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This standard contains the minimum initial test and measurement requirements and severities which non-connectorised single-mode fibre optic 1 x 2 and 2 x 2 spatial switches need to satisfy in order to be categorised as meeting the requirements of category C-Controlled environments, as defined in Annex A of IEC 61753-1.

Document History

August 19, 2014
Fibre optic interconnecting devices and passive components – Performance standard – Part 071-2: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C – Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorised single-mode fibre optic 1 x 2 and 2 x 2 spatial switches need to satisfy...
DSF/FprEN 61753-071-2
Fibre optic interconnecting devices and passive components - Performance standard - Part 071-2: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments
This standard contains the minimum initial test and measurement requirements and severities which non-connectorised single-mode fibre optic 1 x 2 and 2 x 2 spatial switches need to satisfy in order...
Fibre optic interconnecting devices and passive components - Performance standard -- Part 071-2: Non-connectorised single-mode fibre optic 1 x 2 and 2 x 2 spatial switches for category C - Controlled environments
This standard contains the minimum initial test and measurement requirements and severities which non-connectorised single-mode fibre optic 1 x 2 and 2 x 2 spatial switches need to satisfy in order...
Advertisement