JSA - JIS G 4315
Stainless steel wires for cold heading and cold forging
| Organization: | JSA |
| Publication Date: | 20 February 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This Standard specifies stainless steel wires for cold heading and cold forging that are produced using stainless steel wire rods and heat resisting steel wire rods containing 10.5 % or more of chromium (hereafter referred to as "wires").
This Standard specifies stainless steel wires for cold heading and cold forging that are produced using stainless steel wire rods and heat resisting steel wire rods containing 10.5 % or more of chromium (hereafter referred to as "wires").
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 4954 : 1993 Steels for cold heading and cold extruding (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History