DIN 66126
Determination of specific surface area of disperse solids by the gas permeability technique - Blaine method
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2014 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Properties of surfaces): | 17.040.20 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
Document History
August 1, 2015
Determination of specific surface area of disperse solids by the gas permeability technique - Blaine method
Diese Norm gilt für die Messung der spezifischen Oberfläche disperser Feststoffe mit dem Durchströmungsverfahren nach Blaine für Werte der volumenbezogenen Oberfläche Sv von 3 × 105 m−1 bis 12 × 105...
DIN 66126
March 1, 2014
Determination of specific surface area of disperse solids by the gas permeability technique - Blaine method
A description is not available for this item.