DIN EN 61300-3-48

Fibre optic interconnect devices and passive components - Basic test and measurement procedures - Part 3-48: Examinations and measurements - Spring compression force of the coupling sleeve for rectangular ferrule multi-fibre connectors (IEC 61300-3-48:2013); German version EN 61300-3-48:2013

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2014
Status: active
Page Count: 11
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Zweck dieses Teils der IEC 61300 ist die Beschreibung des benötigten Verfahrens zur Messung der Federdruckkraft der Kupplungshülse für rechteckige Mehrfasersteckverbinder-Ferrulen.

Document History

DIN EN 61300-3-48
March 1, 2014
Fibre optic interconnect devices and passive components - Basic test and measurement procedures - Part 3-48: Examinations and measurements - Spring compression force of the coupling sleeve for rectangular ferrule multi-fibre connectors (IEC 61300-3-48:2013); German version EN 61300-3-48:2013
Zweck dieses Teils der IEC 61300 ist die Beschreibung des benötigten Verfahrens zur Messung der Federdruckkraft der Kupplungshülse für rechteckige Mehrfasersteckverbinder-Ferrulen.
February 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-48: Measurement: Spring compression force of the coupling sleeve for rectangular ferrule multi-fibre connectors (IEC 86B/3333/CD:2011)
A description is not available for this item.
Advertisement