DIN EN ISO 28258
Bodenbeschaffenheit - Digitaler Austausch bodenbezogener Daten (ISO 28258:2013); Englische Fassung EN ISO 28258:2013, nur auf CD-ROM
| Organization: | DIN |
| Publication Date: | 1 March 2014 |
| Status: | inactive |
| Page Count: | 79 |
| ICS Code (Soil quality and pedology in general): | 13.080.01 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This International Standard describes how to digitally exchange soil-related data. It aims to facilitate the exchange of valid, clearly described and specified siol-realated date between individuals and organizations via digital systems and enables any soil data producer, holder or use to fine and transfer data in an unambiguous way.
This International Standard contains definitions of features, several parameter specifications and encoding rules that allow consistent and retrievable data exchange. It also allows the explicit geo-referencing of soil data by building on other International Standards, thus facilitating the use of soil data within geographical information systems (GIS). Because soil data are of various origins and are obtained according to a huge variety of description and classification systems, this International Standard provides no attribute catalogue, but a flexible approach to the unified encoding of soil data by implementing the provision of ISO 19156 observations and measurements (OM) for use in soil science.
Document History