DIN 986
Prevailing torque type hexagon domed cap nuts with nonmetallic insert
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2013 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This standard applies to prevailing torque type hexagon domed cap nuts with non-metallic insert, metric coarse and fine pitch threads with nominal thread diameters of 4 mm to 20 mm in product class A (up to 16 mm nominal thread diameter) and product class B (for nominal thread diameter of 20 mm).
Document History
DIN 986
August 1, 2013
Prevailing torque type hexagon domed cap nuts with nonmetallic insert
This standard applies to prevailing torque type hexagon domed cap nuts with non-metallic insert, metric coarse and fine pitch threads with nominal thread diameters of 4 mm to 20 mm in product class A...
October 1, 2000
Prevailing torque type hexagon domed cap nuts with non-metallic insert
This standard specifies dimensions and technical delivery conditions for sizes M4 to M20 prevailing torque type hexagon domed cap nuts with non-metallic insert of product grades A (up to M16) and B...
February 1, 2000
Prevailing torque type hexagon domed cap nuts with non-Metallic insert
A description is not available for this item.