DIN EN ISO 28258

Soil quality - Digital exchange of soil-related data (ISO 28258:2013); English version EN ISO 28258:2013, only on CD-ROM

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2014
Status: inactive
Page Count: 79
ICS Code (Soil quality and pedology in general): 13.080.01
ICS Code (IT applications in other fields): 35.240.99
scope:

This International Standard describes how to digitally exchange soil-related data. It aims to facilitate the exchange of valid, clearly described and specified soil-related data between individuals and organizations via digital systems, and enables any soil data producer, holder or user to find and transfer data in an unambiguous way.

This International Standard contains definitions of features, several parameter specifications and encoding rules that allow consistent and retrievable data exchange. It also allows the explicit georeferencing of soil data by building on other International Standards, thus facilitating the use of soil data within geographical information systems (GIS). Because soil data are of various origins and are obtained according to a huge variety of description and classification systems, this International Standard provides no attribute catalogue, but a flexible approach to the unified encoding of soil data by implementing the provisions of ISO 19156 observations and measurements (OM) for use in soil science.

Document History

February 1, 2020
Soil quality - Digital exchange of soil-related data (ISO 28258:2013 + Amd 1:2019); English version EN ISO 28258:2013 + A1:2019, only on CD-ROM
A description is not available for this item.
March 1, 2018
Soil quality - Digital exchange of soil-related data - Amendment 1 (ISO 28258:2013/DAM 1:2017); English version EN ISO 28258:2013/prA1:2017, only on CD-ROM
A description is not available for this item.
DIN EN ISO 28258
March 1, 2014
Soil quality - Digital exchange of soil-related data (ISO 28258:2013); English version EN ISO 28258:2013, only on CD-ROM
This International Standard describes how to digitally exchange soil-related data. It aims to facilitate the exchange of valid, clearly described and specified soil-related data between individuals...
April 1, 2012
Soil quality - Digital exchange of soil-related data (ISO/DIS 28258:2012); English version prEN ISO 28258:2012
A description is not available for this item.

References

Advertisement