DIN EN ISO 19932-2

Equipment for crop protection - Knapsack sprayers - Part 2: Test methods (ISO 19932-2:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2014
Status: inactive
Page Count: 29
ICS Code (Plant care equipment): 65.060.40
scope:

This part of ISO 19932 specifies test methods for the verification of requirements of ISO 19932-1 for knapsack sprayers carried on the back or shoulder of the operator for use with plant protection products.

It is applicable to lever-operated knapsack sprayers, knapsack compression sprayers and knapsack sprayers driven by an engine or electric motor using hydraulic pressure atomization of the spray liquid, with a nominal volume of more than 3 l for their intended use primarily in agriculture and horticulture.

It does not apply to knapsack mistblowers covered by ISO 28139.

Document History

October 1, 2022
Equipment for crop protection - Knapsack sprayers - Part 2: Test methods (ISO/DIS 19932-2:2022); German and English version prEN ISO 19932-2:2022
A description is not available for this item.
May 1, 2017
Equipment for crop protection - Knapsack sprayers - Part 2: Test methods (ISO/DIS 19932-2:2017); German and English version prEN ISO 19932-2:2017
A description is not available for this item.
September 1, 2014
Equipment for crop protection - Knapsack sprayers - Part 2: Test methods (ISO 19932-2:2013)
This part of ISO 19932 specifies test methods for the verification of requirements of ISO 19932-1 for knapsack sprayers carried on the back or shoulder of the operator for use with plant protection...
DIN EN ISO 19932-2
February 1, 2014
Equipment for crop protection - Knapsack sprayers - Part 2: Test methods (ISO 19932-2:2013)
This part of ISO 19932 specifies test methods for the verification of requirements of ISO 19932-1 for knapsack sprayers carried on the back or shoulder of the operator for use with plant protection...

References

Advertisement