DIN EN 13402-3
Size designation of clothes - Part 3: Body measurements and intervals
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2014 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Clothes): | 61.020 |
scope:
This European Standard establishes tables for body measurements and intervals to be used for compiling standard garment sizes for men, women, boys, girls and infants. Garment dimensions are not contained in this document.
Examples of labelling clothing with the standard pictogram (see EN 13402-1) are given in Annex A (informative) in this document.
Document History
December 1, 2017
Size designation of clothes - Part 3: Size labelling based on body measurements and intervals
This European Standard describes a flexible sizing system based on body dimensions and the related size labelling information for consumers, by the use of a standard pictogram.
Examples of labelling...
February 1, 2016
Size designation of clothes -Part 3: Body measurements and intervals; German and English version prEN 13402-3:2016
A description is not available for this item.
DIN EN 13402-3
March 1, 2014
Size designation of clothes - Part 3: Body measurements and intervals
This European Standard establishes tables for body measurements and intervals to be used for compiling standard garment sizes for men, women, boys, girls and infants. Garment dimensions are not...
February 1, 2005
Size designation of clothes - Part 3: Measurements and intervals
A description is not available for this item.