DIN EN 16402

Paints and varnishes - Assessment of emissions of substances from coatings into indoor air - Sampling, conditioning and testing

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2014
Status: inactive
Page Count: 44
ICS Code (Ambient atmospheres): 13.040.20
ICS Code (Paints and varnishes): 87.040
scope:

This European Standard specifies a reference method for the determination of emissions from coatings into indoor air. This method is applicable to volatile organic compounds, semi-volatile organic compounds and volatile aldehydes.

NOTE This European Standard is aimed at describing the overall procedure and makes use of existing standards mainly by normative reference complemented when necessary with additional or modified normative requirements.

This European Standard applies to coatings for indoor use as listed in Clause 5.It is not applicable to coatings that are applied off site or coatings that are applied on site, prior to the structure being permanently weatherproof. It is not applicable for tinting pastes that are not ready for use as coating.

It is mainly aimed at determining emission data in indoor air for the purpose of voluntary labelling of products but may also be used for CE marking and associated Attestation of Conformity in the case of products that are covered by the Construction Products Regulation.

Document History

August 1, 2019
Paints and varnishes - Assessment of emissions of substances from coatings into indoor air - Sampling, conditioning and testing
A description is not available for this item.
October 1, 2017
Paints and varnishes - Assessment of emissions of substances from coatings into indoor air - Sampling, conditioning and testing; German and English version prEN 16402:2017
A description is not available for this item.
DIN EN 16402
February 1, 2014
Paints and varnishes - Assessment of emissions of substances from coatings into indoor air - Sampling, conditioning and testing
This European Standard specifies a reference method for the determination of emissions from coatings into indoor air. This method is applicable to volatile organic compounds, semi-volatile organic...

References

Advertisement