DIN EN 280

Mobile elevating work platforms - Design calculations - Stability criteria - Construction - Safety - Examinations and tests

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2014
Status: inactive
Page Count: 102
ICS Code (Other lifting equipment): 53.020.99
scope:

This European Standard specifies safety requirements and measures for all types and sizes of Mobile Elevating Work Platform (MEWP, see 3.1) intended to move persons to working positions where they are carrying out work from the work platform (WP) with the intention that persons are getting on and off the work platform only at access positions at ground level or on the chassis.

NOTE Machines designed for the handling of goods which are equipped with work platforms as interchangeable equipment are regarded as MEWPs.

This European Standard is applicable to the structural design calculations and stability criteria, construction, safety examinations and tests before MEWPs are first put into service. It identifies the hazards arising from the use of MEWPs and describes methods for the elimination or reduction of these hazards.

It does not cover the hazards arising from:

a) use in potentially explosive atmospheres;

b) electromagnetic incompatibility;

c) work from the platform on external live electric systems;

d) use of compressed gases for load bearing components;

e) getting on and off the work platform at changing levels;

f) specific applications (e.g. railway, ships) covered by National or local regulations.

This European Standard does not apply to:

a) machinery serving fixed landings (see e.g. EN 81-1 and EN 81-2, EN 12159);

b) fire-fighting and fire rescue appliances (see e.g. EN 1777);

c) unguided work cages suspended from lifting appliances (see e.g. EN 1808);

d) elevating operator position on rail dependent storage and retrieval equipment (see EN 528);

e) tail lifts (see EN 1756-1 and EN 1756-2);

f) mast climbing work platforms (see EN 1495);

g) fairground equipment;

h) lifting tables (see EN 1570-1);

i) aircraft ground support equipment (see e.g. EN 1915-1 and EN 1915-2);

j) elevating operator positions on industrial trucks (see EN 1726-2).

Classification:

MEWPs are divided into two main groups:

a) Group A: MEWPs where the vertical projection of the centre of the area of the platform in all platform configurations at the maximum chassis inclination specified by the manufacturer is always inside the tipping lines.

b) Group B: All other MEWPs.

Document History

April 1, 2016
Mobile elevating work platforms - Design calculations - Stability criteria - Construction - Safety - Examinations and tests (includes Amendment A1:2015)
This European Standard specifies safety requirements and measures for all types and sizes of Mobile Elevating Work Platform (MEWP, see 3.1) intended to move persons to working positions where they...
DIN EN 280
February 1, 2014
Mobile elevating work platforms - Design calculations - Stability criteria - Construction - Safety - Examinations and tests
This European Standard specifies safety requirements and measures for all types and sizes of Mobile Elevating Work Platform (MEWP, see 3.1) intended to move persons to working positions where they...
February 1, 2010
Mobile elevating work platforms - Design calculations - Stability criteria - Construction - Safety - Examinations and tests (includes Amendment A2:2009)
A description is not available for this item.
October 1, 2004
Mobile elevating work platforms - Design calculations - Stability criteria - Construction - Safety - Examinations and tests
A description is not available for this item.
December 1, 2001
Mobile elevating work platforms - Design calculation - Stability criteria, construction, safety, examinations and tests; English version of DIN EN 280
A description is not available for this item.

References

Advertisement