DIN EN ISO 9806

Solar energy - Solar thermal collectors - Test methods (ISO 9806:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2014
Status: inactive
Page Count: 125
ICS Code (Solar energy engineering): 27.160
scope:

This International Standard specifies test methods for assessing the durability, reliability and safety fluid heating collectors.

This International Standard also includes test methods for the thermal performance characterization of fluid heating collectors, namely steady-state and quasi-dynamic thermal performance of glazed and air heating solar collectors and steady-state thermal performance of glazed and unglazed air heating solar collectors (open to ambient as well as closed loop).

This International Standard is also applicable to hybrid collectors generating heat and electric power. However it does not cover electrical safety or other specific properties related to electric power generation.

This International Standard is also applicable to collectors using external power sources for normal operation and/or safety purposes.

This International Standard is not applicable to those collectors in which the thermal storage unit is an integral part of the collector to such an extent that the collection process cannot be separated from the storage process for the purpose of making measurements of these two processes.

Document History

April 1, 2018
Solar energy - Solar thermal collectors - Test methods (ISO 9806:2017)
This document specifies test methods for assessing the durability, reliability, safety and thermal performance of fluid heating solar collectors. The test methods are applicable for laboratory...
June 1, 2016
Solar energy - Solar thermal collectors - Test methods (ISO/DIS 9806:2016); German and English version prEN ISO 9806:2016
A description is not available for this item.
June 1, 2014
Solar energy - Solar thermal collectors - Test methods (ISO 9806:2013)
A description is not available for this item.
DIN EN ISO 9806
March 1, 2014
Solar energy - Solar thermal collectors - Test methods (ISO 9806:2013)
This International Standard specifies test methods for assessing the durability, reliability and safety fluid heating collectors. This International Standard also includes test methods for the...

References

Advertisement