NEMA - ANSI/NEMA 250

Enclosures for Electrical Equipment (1000 Volts Maximum)

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1979
Status: inactive
Page Count: 17
scope:

This standards publication covers enclosures for electrical equipment rated at not more than 1000 volts. It provides description, features, and test criteria for hazardous and nonhazardous location enclosures. Definitions are given for general terms and specifically for each enclosure type. Descriptions are given of the more common types of enclosures used by the electrical industry to provide protection to personnel against incidental contact with the enclosed equipment and to provide protection to the enclosed equipment against specific environmental conditions.

This standards publication does not cover: enclosures for rotating apparatus; the protection of devices against conditions such as condensation, icing, corrosion, or contamination which may occur within the enclosure or enters via the conduit or unsealed openings, or; means to prevent attempted entry or operation by unauthorized personnel. This standards publication does not cover requirements for wire and cable.

Purpose

The primary purpose of this standards publication for enclosures for electrical equipment (1000 volts maximum) is to permit a potential user to determine:

1. The type of enclosure appropriate for the application.

2. The features the enclosure is expected to have

3. The tests applied to the enclosure to demonstrate its conformance to the description.

Document History

January 1, 2020
Enclosures for Electrical Equipment (1000 Volts Maximum)
meThis Standard covers enclosures for electrical equipment rated not more than 1000 Volts and intended to be installed and used as follows: a. enclosures for indoor locations, Types 1, 2, 5, 12,...
January 1, 2018
Enclosures for Electrical Equipment (1000 Volts Maximum)
This Standard covers enclosures for electrical equipment rated not more than 1000 Volts and intended to be installed and used as follows: a. enclosures for indoor locations, Types 1, 2, 5, 12, 12K,...
January 1, 2014
Enclosures for Electrical Equipment (1000 Volts Maximum)
This standard covers enclosures for electrical equipment rated not more than 1000 Volts and intended to be installed and used as follows: a. Non-hazardous (unclassified) locations: 1) Enclosures...
January 1, 2008
Enclosures for Electrical Equipment (1000 Volts Maximum)
This standard covers enclosures for electrical equipment rated not more than 1000 Volts and intended to be installed and used as follows: a. Non-hazardous locations 1. Enclosures for indoor...
January 1, 2003
Enclosures for Electrical Equipment (1000 Volts Maximum)
This standard covers enclosures for electrical equipment rated not more than 1000 Volts and intended to be installed and used as follows: a. Non-hazardous locations 1. Enclosures for indoor...
January 1, 1997
Enclosures for Electrical Equipment (1000 Volts Maximum)
A description is not available for this item.
250
January 1, 1997
Enclosures for Electrical Equipment (1000 Volts Maximum)
This standard covers enclosures for electrical equipment rated not more than 1000 Volts and intended to be installed and used as follows: a. Non-hazardous locations 1. Enclosures for indoor...
January 1, 1991
Enclosures for Electrical Equipment (1000 Volts Maximum)
A description is not available for this item.
January 1, 1985
ENCLOSURES FOR ELECTRICAL EQUIPMENT (1000 VOLTS MAXIMUM); REVISION 1 - MAY 1986, REVISION 2 - MAY 1988
This Standards Publication covers enclosures for electrical equipment rated at not more than 1000 volts. It provides descriptions, features, and test criteria for hazardous (classified) and...
ANSI/NEMA 250
January 1, 1979
Enclosures for Electrical Equipment (1000 Volts Maximum)
This standards publication covers enclosures for electrical equipment rated at not more than 1000 volts. It provides description, features, and test criteria for hazardous and nonhazardous location...

References

Advertisement