BSI - BS 6993-2
Thermal and Radiometric Properties of Glazing Part 2: Method for Direct Measurement of U-Value (Thermal Transmittance)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 July 1990 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
Method for measuring the transmittance of the central area of single, double or multiple glazing using hot box apparatus complying with BS 874-3.1. The edge effect due to the thermal bridge through the spacer of double or multiple glazing is effectively eliminated by this method.
Document History
BS 6993-2
July 31, 1990
Thermal and Radiometric Properties of Glazing Part 2: Method for Direct Measurement of U-Value (Thermal Transmittance)
Method for measuring the transmittance of the central area of single, double or multiple glazing using hot box apparatus complying with BS 874-3.1. The edge effect due to the thermal bridge through...
July 31, 1990
Thermal and Radiometric Properties of Glazing Part 2: Method for Direct Measurement of U-Value (Thermal Transmittance)
A description is not available for this item.