NPFC - MIL-PRF-64266/27

CONNECTORS, FIBER OPTIC, RECTANGULAR, MULTIPLE REMOVABLE TERMINI, SINGLE FIBER CABLES, RECEPTACLE BACKSHELL, BACKPLANE STYLE, NO STRENGTH MEMBER CAPTURE AT CABLE ENTRY INTERFACE, NONENVIRONMENT RESISTING, TEMPERATURE RANGES 1 & 2

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 3 February 2014
Status: active
Page Count: 7
scope:

The performance requirements specified herein cover a connector receptacle backshell that is affixed to the connector receptacle. The type of connector receptacle is one mounted to the back edge of a circuit card or printed circuit board (PCB). The mating connector plug is affixed to a backplane PCB, affixed to a motherboard, or mounted directly onto the back edge of a circuit card rack. Cable entry resistant features for the single fiber cables entering this backshell include ability to restrict movement, position, and twist; however, there are no features to capture the cabling or to prevent the penetration of various environments.

Document History

November 9, 2018
Connectors, Fiber Optic, Rectangular, Multiple Removable Termini, Single Fiber Cables, Receptacle Backshell Backplane Style, No Strength Member Capture at Cable Entry Interface, Nonenvironment Resisting, Temperature Ranges 1 & 2
A description is not available for this item.
MIL-PRF-64266/27
February 3, 2014
CONNECTORS, FIBER OPTIC, RECTANGULAR, MULTIPLE REMOVABLE TERMINI, SINGLE FIBER CABLES, RECEPTACLE BACKSHELL, BACKPLANE STYLE, NO STRENGTH MEMBER CAPTURE AT CABLE ENTRY INTERFACE, NONENVIRONMENT RESISTING, TEMPERATURE RANGES 1 & 2
The performance requirements specified herein cover a connector receptacle backshell that is affixed to the connector receptacle. The type of connector receptacle is one mounted to the back edge of a...

References

Advertisement